Home >  PLCs/Machine Control  >  PLC Module/Rack  >  OMRON  >  C500-RT201

C500-RT201

Manufactured by OMRON

representative photo
click to zoom
Weight: 1.06 lbs
Estimated Value - 1,750.00
Save as much as 77%
Last Value Update: 5/9/2019
Product Description
Warranty
  • C500RT201
  • DISCONTINUED BY MANUFACTURER
  • PROGRAMMABLE CONTROLLER
  • SYSMAC C500
  • PANEL MOUNT
  • REMOTE SLAVE MODULE
  • WIRE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to C500-RT201, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OMRON

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$492.63
In-Stock

Surplus Never Used Original Packaging

$836.15
SKU: 66017642
Save Up To $913.85!
1 in US!
1 in UK!

Surplus Never Used Radwell Packaging

$668.85
SKU: 66017643
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$492.62
SKU: 66017644
Save Up To $1,257.38!
o
Rush Available
6 in US!
1 in UK!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$410.00
Average Delivery 5-20 Days
$410.00
We will beat any competitor's repair rate!
o
Rush Available
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to C500-RT201, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.