Home >  PLCs/Machine Control  >  PLC Module/Rack  >  OMRON  >  C200HW-CLK21

C200HW-CLK21

Manufactured by OMRON

OMRON C200HW-CLK21 0
OMRON C200HW-CLK21 1
representative photo
click to zoom
Weight: 0.75 lbs
Estimated Value - 2,900.00
Save as much as 95%
Last Value Update: 5/1/2016
Product Description
Warranty
  • C200HWCLK21
  • DISCONTINUED BY MANUFACTURER
  • SYSMAC C200
  • CONTROLLER LINK UNIT
  • TWISTED PAIR CABLE (USE ONLY WITH C200H ALPHA CPUS)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to C200HW-CLK21, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OMRON

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$141.00
In-Stock

Surplus Never Used Original Packaging

$626.00
SKU: 472731
Save Up To $2,274.00!
1 in US!

Surplus Never Used Radwell Packaging

$244.00
SKU: 472732
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$141.00
SKU: 472733
Save Up To $2,759.00!
o
Rush Available
14 in US!
15 in UK!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$145.00
Average Delivery 5-20 Days
$145.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to C200HW-CLK21, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.