Home >  PLCs/Machine Control  >  PLC Module/Rack  >  OMRON  >  C200H-CPU01-E

C200H-CPU01-E

Manufactured by OMRON

OMRON C200H-CPU01-E 0
OMRON C200H-CPU01-E 1
OMRON C200H-CPU01-E 2
representative photo
click to zoom
Weight: 2.67 lbs
Estimated Value - 1,550.00
Save as much as 57%
Last Value Update: 12/12/2018
Product Description
Warranty
  • C200HCPU01E
  • DISCONTINUED BY MANUFACTURER
  • CPU MODULE
  • PROGRAMMABLE CONTROLLER
  • 100/200-240 VAC
  • LC CPU MODULE 01
  • 100-120/200-240 VAC
  • 50/60 HZ
  • 100 VA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to C200H-CPU01-E, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OMRON

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$930.00
In-Stock

Surplus Never Used Original Packaging

$1,395.00
SKU: 480224
Save Up To $155.00!
1 in UK!

Surplus Never Used Radwell Packaging

$1,240.00
SKU: 480225
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$930.00
SKU: 480226
Save Up To $620.00!
o
Rush Available
37 in US!
4 in CA!
5 in UK!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$660.00
Average Delivery 5-20 Days
$660.00
We will beat any competitor's repair rate!
o
Rush Available
Alternative Options
More Product Options
Available To Order
ACCESSORIES
Add other items related to this product
Available To Order
If you need a specific firmware or series relating to C200H-CPU01-E, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.