98221K

Manufactured by OMEGA ENGINEERING

OMEGA ENGINEERING 98221K 0
OMEGA ENGINEERING 98221K 1
OMEGA ENGINEERING 98221K 2
representative photo
click to zoom
Weight: 1.65 lbs
Estimated Value - 400.00
Save as much as 55%
Last Value Update: 3/16/2022
Product Description
Warranty
  • 98221K
  • THERMOCOUPLE PROBE
  • K TYPE
  • 250 DEG C
  • THERMOCOUPLE TYPE:K
  • SENSING TEMPERATURE MIN:-
  • SENSING TEMPERATURE MAX:480F
  • SENSOR BODY MATERIAL:-
  • LEAD LENGTH:-
  • PRODUCT RANGE:MODEL 98221 ROHS COMPLIANT: NO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 98221K, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for OMEGA ENGINEERING

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

Radwell Independent Supply Chain New Level 1

$301.00
SKU: 47488175
Call 800.884.5500 for current lead time
Save Up To $99.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$229.00
SKU: 47488176
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$199.00
SKU: 47488177
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$181.00
SKU: 47488178
Save Up To $219.00!
o
Rush Available
1 in US!
If you need a specific firmware or series relating to 98221K, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.