Home >  Panel Accessories  >  Relay/Socket  >  MURR ELEKTRONIK  >  51851

51851

Manufactured by MURR ELEKTRONIK

representative photo
click to zoom
Weight: 1.50 lbs
Estimated Value - 67.00
Save as much as 70%
Last Value Update: 2/27/2023
Product Description
Warranty
  • 51851
  • RELAY MODULE
  • INPUT: 11-24 VDC
  • OUTPUT: 5 AMP
  • 250 VAC/DC
  • 10 HZ
  • 100 MA
  • LED INDICATOR
  • W/ MINUS PLUG LINK
  • SCREW TYPE TERMINALS
  • DIN RAIL MOUNT
  • -40 TO +80 DEGREE C
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 51851, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$53.00
In-Stock

Radwell Engineering Preferred Product

$53.00
SKU: 8648007
Save Up To $14.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
10 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$20.00
In-Stock

Surplus Never Used Original Packaging

$41.00
SKU: 8648008
Save Up To $26.00!
Order Before 3PM
Order Before 3PM ET
10 in US!

Surplus Never Used Radwell Packaging

$35.00
SKU: 8648009
Save Up To $32.00!
1 in EU!

Previously Used / Radwell Certified

$20.00
SKU: 8648010
Save Up To $47.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
22 in US!
26 in UK!
If you need a specific firmware or series relating to 51851, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.