Home >  Motors/GearBox/Clutch  >  Motor  >  MONITORING TECHNOLOGY  >  1-1313

1-1313

Manufactured by MONITORING TECHNOLOGY

MONITORING TECHNOLOGY 1-1313 0
MONITORING TECHNOLOGY 1-1313 1
MONITORING TECHNOLOGY 1-1313 2
representative photo
click to zoom
Weight: 0.25 lbs
Estimated Value - 150.00
Save as much as 25%
Last Value Update: 8/24/2021
Product Description
Warranty
  • 11313
  • BINDICATOR MOTOR
  • KA MODEL
  • TWIST ON/OFF COVER
  • 115 VAC 50/60HZ
  • 4 WATT
  • 1.66/2 RPM
  • 1-1/4" NPT
  • CAST ALUMINUM CONSTRUCTION
  • SEALED BEARINGS
  • SAME AS 1-1213
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 1-1313, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MONITORING TECHNOLOGY

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$150.00
In-Stock

Radwell Independent Supply Chain New Level 1

$150.00
SKU: 59097687
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
8 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$113.00
SKU: 59097688
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$98.00
SKU: 59097689
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$90.00
SKU: 59097690
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 1-1313, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.