Home >  Valves  >  Valve Coil  >  METAL WORK PNEUMATIC  >  W0215000101

W0215000101

Manufactured by METAL WORK PNEUMATIC

METAL WORK PNEUMATIC W0215000101 0
METAL WORK PNEUMATIC W0215000101 1
representative photo
click to zoom
Weight: 0.05 lbs
Estimated Value - 16.00
Save as much as 65%
Last Value Update: 2/8/2023
Product Description
Warranty
  • W0215000101
  • COIL
  • 22MM
  • 2W
  • 24VDC
  • 91MA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to W0215000101, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$9.39
In-Stock

Radwell Engineering Preferred Product

$9.39
SKU: 42592017
Save Up To $6.61!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
129 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$7.14
SKU: 42592018
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$6.20
SKU: 42592019
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$5.63
SKU: 42592020
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to W0215000101, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.