Home >  Machine Parts  >  Pipe and Coupling  >  MAGNALOY COUPLINGS  >  M370N6

M370N6

Manufactured by MAGNALOY COUPLINGS

representative photo
click to zoom
Weight: 0.15 lbs
Estimated Value - 26.00
Save as much as 46%
Last Value Update: 7/26/2022
Product Description
Warranty
  • M370N6
  • COUPLING INSERT
  • 60 AMP
  • NEOPRENE
  • BLACK
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to M370N6, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MAGNALOY COUPLINGS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$23.00
SKU: 468151
Save Up To $3.00!
Additional quantities available with standard lead time.
20 in US!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$18.00
SKU: 468152
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$16.00
SKU: 468153
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$14.00
SKU: 468154
Save Up To $12.00!
3 in US!
If you need a specific firmware or series relating to M370N6, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.