Home >  Valves  >  Solenoid Valve  >  MAC VALVES INC  >  6211C-000-PM-111-DA

6211C-000-PM-111-DA

Manufactured by MAC VALVES INC

MAC VALVES INC 6211C-000-PM-111-DA 0
MAC VALVES INC 6211C-000-PM-111-DA 1
representative photo
click to zoom
Weight: 1.15 lbs
Estimated Value - $300.00
Save as much as 55 %
Last Value Update: 9/17/2021
Product Description
Warranty
  • 6211C000PM111DA
  • SOLENOID VALVE
  • 6200 SERIES
  • 110/120 V AC
  • 50/60 HZ
  • 6.8 W
  • 25-150 PSI
  • NON-LOCKING RECESSED MANUAL OPERATOR
  • PLUG-IN
If you need a specific firmware or series relating to 6211C-000-PM-111-DA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for MAC VALVES INC
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$300.00

Radwell Independent Supply Chain New Level 1

$300.00
SKU: 476166
1-4 Weeks
Order Now!
If you need a specific firmware or series relating to 6211C-000-PM-111-DA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.