Home >  Valves  >  Solenoid Valve  >  MAC VALVES INC  >  45A-LAC-DAAJ-1KD

45A-LAC-DAAJ-1KD

Manufactured by MAC VALVES INC

MAC VALVES INC 45A-LAC-DAAJ-1KD 0
MAC VALVES INC 45A-LAC-DAAJ-1KD 1
MAC VALVES INC 45A-LAC-DAAJ-1KD 2
representative photo
click to zoom
Weight: 0.40 lbs
Estimated Value - 199.00
Save as much as 49%
Last Value Update: 9/7/2021
Product Description
Warranty
  • 45ALACDAAJ1KD
  • SOLENOID VALVE
  • 45 SERIES
  • 4-WAY POPPET
  • SINGLE OPERATOR
  • 1/8 INCH NPTF
  • 110-120 VAC
  • 50/60 HZ
  • NON-LOCKING RECESSED MANUAL OPERATOR
  • SQUARE CONNECTOR W/ LIGHT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 45A-LAC-DAAJ-1KD, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MAC VALVES INC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

Radwell Independent Supply Chain New Level 1

$180.00
SKU: 8212305
Call 800.884.5500 for current lead time
Save Up To $19.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$129.00
SKU: 8212306
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$112.00
SKU: 8212307
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$102.00
SKU: 8212308
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 45A-LAC-DAAJ-1KD, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.