Home >  Valves  >  Solenoid Valve  >  MAC VALVES INC  >  411A-AOA-DM-DFW0-1HA

411A-AOA-DM-DFW0-1HA

Manufactured by MAC VALVES INC

MAC VALVES INC 411A-AOA-DM-DFW0-1HA 0
MAC VALVES INC 411A-AOA-DM-DFW0-1HA 1
MAC VALVES INC 411A-AOA-DM-DFW0-1HA 2
representative photo
click to zoom
Weight: 0.40 lbs
Estimated Value - 174.00
Save as much as 49%
Last Value Update: 9/7/2021
Product Description
Warranty
  • 411AAOADMDFW01HA
  • SOLENOID VALVE
  • 400 SERIES
  • 4-WAY
  • 120 PSI MAX
  • 24 VDC
  • 0.57 W
  • 1/8IN NPT PORTS
  • SINGLE SOLENOID
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 411A-AOA-DM-DFW0-1HA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for MAC VALVES INC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$156.00
In-Stock

Radwell Independent Supply Chain New Level 1

$156.00
SKU: 63049377
Save Up To $18.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
28 in US!
38 in CA!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$113.00
SKU: 63049378
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$98.00
SKU: 63049379
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$89.00
SKU: 63049380
Call 800.884.5500 for Availability
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to 411A-AOA-DM-DFW0-1HA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.