Home >  Contactors & Starters  >  Auxiliary Contact  >  LOVATO  >  8LM2TC01

8LM2TC01

Manufactured by LOVATO

LOVATO 8LM2TC01 0
LOVATO 8LM2TC01 1
LOVATO 8LM2TC01 2
representative photo
click to zoom
Weight: 0.02 lbs
Estimated Value - 26.00
Save as much as 29%
Last Value Update: 1/25/2023
Product Description
Warranty
  • 8LM2TC01
  • DISCONTINUED BY MANUFACTURER
  • AUXILLIARY CONTACT
  • ADD ON
  • NORMALLY CLOSED
  • 10 AMP
  • 690 VAC
  • RED
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 8LM2TC01, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$26.00
In-Stock

Radwell Engineering Preferred Product

$26.00
SKU: 22009911
5 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$18.42
In-Stock

Surplus Never Used Original Packaging

$21.47
SKU: 22009912
Save Up To $4.53!
10 in US!
16 in UK!

Surplus Never Used Radwell Packaging

$19.98
SKU: 22009913
Save Up To $6.02!
45 in US!

Previously Used / Radwell Certified

$18.42
SKU: 22009914
Save Up To $7.58!
o
Rush Available
17 in US!
2 in CA!
REPAIR YOURS
Call us for all your repair needs
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to 8LM2TC01, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.