Home >  Panel Accessories  >  Terminal Blk/Strip Wiring Dev  >  LMI CONNECTOR  >  301432-02.507

301432-02.507

Manufactured by LMI CONNECTOR

representative photo
click to zoom
Weight: 0.20 lbs
Estimated Value - 25.00
Save as much as 40%
Last Value Update: 8/18/2022
Product Description
Warranty
  • 30143202507
  • DISCONTINUED BY MANUFACTURER
  • TERMINAL BLOCK
  • TYPE D32
  • 32PIN
  • 6AMP
  • 300VAC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 301432-02.507, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for LMI CONNECTOR

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$19.00
SKU: 24743879
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$17.00
SKU: 24743880
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$15.00
SKU: 24743881
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 301432-02.507, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.