Home >  Panel Accessories  >  Fuse  >  LITTELFUSE  >  F2AL250V

F2AL250V

Manufactured by LITTELFUSE

representative photo
click to zoom
Weight: 0.01 lbs
Estimated Value - 3.00
Save as much as 40%
Last Value Update: 3/14/2022
Product Description
Warranty
  • F2AL250V
  • DISCONTINUED BY MANUFACTURER
  • FUSE
  • 2 AMP
  • 250 V
  • QUICKBLOW
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to F2AL250V, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for LITTELFUSE

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$3.00
In-Stock

Radwell Independent Supply Chain New Level 1

$3.00
SKU: 24739662
10 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$1.80
In-Stock

Surplus Never Used Original Packaging

$2.25
SKU: 24739663
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$1.95
SKU: 24739664
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$1.80
SKU: 24739665
Save Up To $1.20!
65 in US!
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to F2AL250V, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.