Home >  Components  >  Tube  >  LINCOLN INDUSTRIAL  >  271882

271882

Manufactured by LINCOLN INDUSTRIAL

LINCOLN INDUSTRIAL 271882 0
LINCOLN INDUSTRIAL 271882 1
representative photo
click to zoom
Weight: 1.80 lbs
Estimated Value - 79.00
Save as much as 51%
Last Value Update: 3/20/2023
Product Description
Warranty
  • 271882
  • GREASE TUBE ASSEMBLY
  • GREASE TUBE KIT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 271882, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for LINCOLN INDUSTRIAL

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$64.00
In-Stock

Radwell Independent Supply Chain New Level 1

$64.00
SKU: 12216256
Save Up To $15.00!
Additional quantities available with standard lead time.
16 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$49.00
SKU: 12216257
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$43.00
SKU: 12216258
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$39.00
SKU: 12216259
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 271882, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.