Home >  Sensors & Switches  >  Photoelectric  >  LEUZE  >  LE328/4P-M12

LE328/4P-M12

Manufactured by LEUZE

LEUZE LE328/4P-M12 0
LEUZE LE328/4P-M12 1
LEUZE LE328/4P-M12 2
representative photo
click to zoom
Weight: 0.56 lbs
Estimated Value - 131.00
Save as much as 52%
Last Value Update: 12/28/2022
Product Description
Alternate Part Numbers
Warranty
  • LE3284PM12
  • (50122709)
  • THROUGHBEAM PHOTOELECTRIC SENSOR RECEIVER
  • OPERATING RANGE LIMIT: 0 ... 15 M
  • SUPPLY VOLTAGE: 10 ... 30 V
  • DC
  • DIGITAL SWITCHING OUTPUTS: 2 PIECE(S)
  • SWITCHING OUTPUT 1: TRANSISTOR
  • PNP
  • LIGHT SWITCHING
  • SWITCHING OUTPUT 2: TRANSISTOR
  • DA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to LE328/4P-M12, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$105.00
In-Stock

Radwell Engineering Preferred Product

$105.00
SKU: 42122257
Save Up To $26.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
4 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$80.00
SKU: 42122258
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$70.00
SKU: 42122259
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$63.00
SKU: 42122260
Call 800.884.5500 for Availability
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to LE328/4P-M12, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.