Home >  Sensors & Switches  >  Photoelectric  >  LEUZE  >  FRK 78/4 R-800

FRK 78/4 R-800

Manufactured by LEUZE

representative photo
click to zoom
Weight: 0.99 lbs
Estimated Value - 1,600.00
Save as much as 69%
Last Value Update: 10/25/2022
Product Description
Alternate Part Numbers
Warranty
  • FRK784R800
  • DISCONTINUED BY MANUFACTURER
  • DIFFUSE SENSOR
  • WITH BACKGROUND SUPPRESSION
  • INFRARED
  • SUPPLY VOLTAGE: 12-30 VDC
  • DIGITAL SWITCHING OUTPUTS: 2 PIECE(S)
  • SWITCHING OUTPUT 1: TRANSISTOR
  • PNP
  • NC CONTACT/NO CONTACT
  • LIGHT/DARK REVERSIBLE
  • (50000590)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to FRK 78/4 R-800, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 6395033
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$490.00
In-Stock

Surplus Never Used Original Packaging

$1,200.00
SKU: 6395034
Save Up To $400.00!
1 in UK!

Surplus Never Used Radwell Packaging

$1,040.00
SKU: 6395035
Save Up To $560.00!
1 in UK!

Previously Used / Radwell Certified

$490.00
SKU: 6395036
Save Up To $1,110.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
2 in US!
1 in UK!
13 in EU!
If you need a specific firmware or series relating to FRK 78/4 R-800, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.