Home >  Safety Systems  >  Safety Laser Scanner  >  KEYENCE CORP  >  SZ-04M

SZ-04M

Manufactured by KEYENCE CORP

KEYENCE CORP SZ-04M 0
KEYENCE CORP SZ-04M 1
representative photo
click to zoom
Weight: 3.50 lbs
Estimated Value - 8,580.00
Save as much as 77%
Last Value Update: 12/6/2022
Product Description
Warranty
  • SZ04M
  • SAFETY LASER SCANNER
  • 9.5 WATT
  • 24 VDC
  • 60 MS RESPONSE
  • INFRARED LASER DIODE
  • 905 NM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to SZ-04M, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for KEYENCE CORP

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

Radwell Independent Supply Chain New Level 1

$6,435.00
SKU: 32901211
Call 800.884.5500 for current lead time
Save Up To $2,145.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$4,891.00
SKU: 32901212
Save Up To $3,689.00!
Order Before 3PM
Order Before 3PM ET
2 in US!

Surplus Never Used Radwell Packaging

$4,248.00
SKU: 32901213
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$3,861.00
SKU: 32901214
Save Up To $4,719.00!
o
Rush Available
16 in US!
2 in CA!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-20 Days
$1,990.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to SZ-04M, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.