Home >  Sensors & Switches  >  Photoelectric  >  KEYENCE CORP  >  PZ-G62CB

PZ-G62CB

Manufactured by KEYENCE CORP

KEYENCE CORP PZ-G62CB 0
KEYENCE CORP PZ-G62CB 1
representative photo
click to zoom
Weight: 0.18 lbs
Estimated Value - 367.00
Save as much as 55%
Last Value Update: 4/25/2022
Product Description
Warranty
  • PZG62CB
  • PHOTOELECTRIC SENSOR
  • 0.1-1 METER RANGE
  • 10-30 VDC
  • INFRARED LED
  • CLASS 2
  • M12 THREADED CABLE CONNECTOR
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to PZ-G62CB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for KEYENCE CORP

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$276.00
Available To Order

Radwell Independent Supply Chain New Level 1

$276.00
SKU: 37890403
Call 800.884.5500 for current Lead Time
Non-Cancelable/Non-Returnable
Save Up To $91.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$166.00
In-Stock

Surplus Never Used Original Packaging

$207.00
SKU: 37890404
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$180.00
SKU: 37890405
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$166.00
SKU: 37890406
Save Up To $201.00!
o
Rush Available
3 in UK!
If you need a specific firmware or series relating to PZ-G62CB, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.