Home >  Sensors & Switches  >  Sensor Amplifier  >  KEYENCE CORP  >  FS-N11P

FS-N11P

Manufactured by KEYENCE CORP

representative photo
click to zoom
Weight: 0.15 lbs
Estimated Value - 382.00
Save as much as 64%
Last Value Update: 1/17/2022
Product Description
Warranty
  • FSN11P
  • FIBER AMPLIFIER
  • FOR DIGITAL FIBER OPTIC SENSOR
  • CABLE TYPE
  • MAIN UNIT
  • PNP
  • 24 VDC
  • 2-WIRE
  • 2 METER CABLE LENGTH
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to FS-N11P, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for KEYENCE CORP

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$287.00
SKU: 20482586
Save Up To $95.00!
Additional quantities available with standard lead time.
16 in US!
1 in UK!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$219.00
SKU: 20482587
Save Up To $163.00!
1 in US!
26 in UK!

Surplus Never Used Radwell Packaging

$190.00
SKU: 20482588
Save Up To $192.00!
3 in US!

Previously Used / Radwell Certified

$172.00
SKU: 20482589
Save Up To $210.00!
o
Rush Available
15 in US!
4 in UK!
If you need a specific firmware or series relating to FS-N11P, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.