Home >  Drives  >  HP Resistor  >  KB ELECTRONICS  >  9842

9842

Manufactured by KB ELECTRONICS

KB ELECTRONICS 9842 0
KB ELECTRONICS 9842 1
KB ELECTRONICS 9842 2
representative photo
click to zoom
Weight: 0.05 lbs
Estimated Value - 2.68
Save as much as 46%
Last Value Update: 3/14/2023
Product Description
Alternate Part Numbers
Warranty
  • 9842
  • HORSEPOWER RESISTOR
  • PLUG-IN TYPE
  • .015OHM
  • .75HP AT 90VDC
  • 1.5HP AT 180VDC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 9842, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for KB ELECTRONICS

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$2.41
In-Stock

Radwell Independent Supply Chain New Level 1

$2.41
SKU: 39289
Save Up To $0.27!
Additional quantities available with standard lead time.
40 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$1.45
In-Stock

Surplus Never Used Original Packaging

$1.83
SKU: 39290
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$1.59
SKU: 39291
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$1.45
SKU: 39292
Save Up To $1.23!
1 in US!
If you need a specific firmware or series relating to 9842, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.