Home >  Sensors & Switches  >  Pressure Switch  >  JOHNSON CONTROLS  >  P32AC-2

P32AC-2

Manufactured by JOHNSON CONTROLS

representative photo
click to zoom
Weight: 1.47 lbs
Estimated Value - 190.00
Save as much as 52%
Last Value Update: 5/16/2022
Product Description
Warranty
  • P32AC2
  • PRESSURE SWITCH
  • .05-5 INCH RANGE
  • 120-277 VAC
  • 1/2 HP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to P32AC-2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for JOHNSON CONTROLS

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$153.00
In-Stock

Radwell Independent Supply Chain New Level 1

$153.00
SKU: 11950789
Save Up To $37.00!
Additional quantities available with standard lead time.
5 in US!
4 in CA!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$92.00
In-Stock

Surplus Never Used Original Packaging

$115.00
SKU: 11950790
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$100.00
SKU: 11950791
Save Up To $90.00!
2 in US!

Previously Used / Radwell Certified

$92.00
SKU: 11950792
Save Up To $98.00!
o
Rush Available
1 in US!
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to P32AC-2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.