Home >  Power Supplies  >  Power Supply  >  INTERNATIONAL POWER  >  IHD24-4.8

IHD24-4.8

Manufactured by INTERNATIONAL POWER

INTERNATIONAL POWER IHD24-4.8 0
INTERNATIONAL POWER IHD24-4.8 1
representative photo
click to zoom
Weight: 6.48 lbs
Estimated Value - 265.00
Save as much as 85%
Last Value Update: 2/26/2021
Product Description
Warranty
  • IHD2448
  • LINEAR POWER SUPPLY
  • 4.8AMP
  • INPUT 240 VAC
  • OUTPUT 24 VDC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to IHD24-4.8, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INTERNATIONAL POWER

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$202.00
Available To Order

Radwell Independent Supply Chain New Level 1

$202.00
SKU: 450158
Call 800.884.5500 for current Lead Time
Save Up To $63.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$39.84
In-Stock

Surplus Never Used Original Packaging

$137.64
SKU: 450159
Save Up To $127.36!
Order Before 3PM
Order Before 3PM ET
1 in US!

Surplus Never Used Radwell Packaging

$94.17
SKU: 450160
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$39.84
SKU: 450161
Save Up To $225.16!
o
Rush Available
7 in US!
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to IHD24-4.8, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.