Home >  Lighting  >  Lighting Accessory  >  INTERMATIC  >  LC4536C

LC4536C

Manufactured by INTERMATIC

INTERMATIC LC4536C 0
INTERMATIC LC4536C 1
INTERMATIC LC4536C 2
representative photo
click to zoom
Weight: 0.37 lbs
Estimated Value - 48.00
Save as much as 46%
Last Value Update: 4/15/2022
Product Description
Warranty
  • LC4536C
  • PHOTO CONTROL
  • 120-277 VAC
  • 50/60 HZ
  • 1000-2300 WATT
  • LOCKING TYPE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to LC4536C, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INTERMATIC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$42.00
In-Stock

Radwell Independent Supply Chain New Level 1

$42.00
SKU: 4796215
Save Up To $6.00!
Additional quantities available with standard lead time.
1 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$28.00
In-Stock

Surplus Never Used Original Packaging

$32.00
SKU: 4796216
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$28.00
SKU: 4796217
Save Up To $20.00!
1 in US!

Previously Used / Radwell Certified

$26.00
SKU: 4796218
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to LC4536C, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.