Home >  Panel Accessories  >  Relay/Socket  >  IDEC  >  RY4S-ULDC24V

RY4S-ULDC24V

Manufactured by IDEC

representative photo
click to zoom
Weight: 1.01 lbs
Estimated Value - 42.00
Save as much as 76%
Last Value Update: 10/9/2020
Product Description
Warranty
  • RY4SULDC24V
  • DISCONTINUED BY MANUFACTURER
  • MINIATURE RELAY
  • SMALL INDUSTRIAL GP SIGNALING RELAY
  • ROHS COMPLIANT
  • 4PDT CONTACT
  • BLADE TERMINALS
  • INDICATOR LIGHT
  • 24 VDC COIL VOLTAGE
  • PLEASE USE RY4S-ULDC24V-SUB
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to RY4S-ULDC24V, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for IDEC

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$10.00
In-Stock

Surplus Never Used Original Packaging

$32.00
SKU: 456878
Save Up To $10.00!
Order Before 3PM
Order Before 3PM ET
3 in US!

Surplus Never Used Radwell Packaging

$28.00
SKU: 456879
Save Up To $14.00!
Order Before 3PM
Order Before 3PM ET
2 in US!

Previously Used / Radwell Certified

$10.00
SKU: 456880
Save Up To $32.00!
Order Before 3PM
Order Before 3PM ET
1 in US!
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to RY4S-ULDC24V, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.