Home >  Panel Accessories  >  Relay/Socket  >  IDEC  >  RY2S-UAC120V

RY2S-UAC120V

Manufactured by IDEC

IDEC RY2S-UAC120V 0
IDEC RY2S-UAC120V 1
IDEC RY2S-UAC120V 2
representative photo
click to zoom
Weight: 0.04 lbs
Estimated Value - 16.00
Save as much as 48%
Last Value Update: 6/14/2022
Product Description
Warranty
  • RY2SUAC120V
  • MINIATURE RELAY
  • SMALL INDUSTRIAL GP SIGNALING RELAY
  • ROHS COMPLIANT
  • DPDT CONTACT
  • BLADE TERMINALS
  • 120 VAC COIL VOLTAGE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to RY2S-UAC120V, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for IDEC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$14.00
In-Stock

Radwell Independent Supply Chain New Level 1

$14.00
SKU: 27712
Save Up To $2.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
60 in US!
22 in CA!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$8.40
In-Stock

Surplus Never Used Original Packaging

$11.00
SKU: 27713
Save Up To $5.00!
8 in UK!

Surplus Never Used Radwell Packaging

$9.24
SKU: 27714
Save Up To $6.76!
Order Before 3PM
Order Before 3PM ET
16 in US!

Previously Used / Radwell Certified

$8.40
SKU: 27715
Save Up To $7.60!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
19 in US!
3 in CA!
If you need a specific firmware or series relating to RY2S-UAC120V, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.