Home >  Controls & Indicators  >  Timer/Counter  >  IDEC  >  RTE-B2AF20

RTE-B2AF20

Manufactured by IDEC

representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - 97.00
Save as much as 52%
Last Value Update: 6/14/2022
Product Description
Warranty
  • RTEB2AF20
  • TIMER
  • BLADE PLUG-IN DPDT
  • ADJUSTABLE RANGE
  • POWER RANGE 100 VAC TO 240 VAC 50/60 HZ
  • 10 AMP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to RTE-B2AF20, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for IDEC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$78.00
In-Stock

Radwell Independent Supply Chain New Level 1

$78.00
SKU: 447167
Save Up To $19.00!
Additional quantities available with standard lead time.
10 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$59.00
SKU: 447168
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$51.00
SKU: 447169
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$47.00
SKU: 447170
Call 800.884.5500 for Availability
REPAIR YOURS
Call us for all your repair needs
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to RTE-B2AF20, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.