Home >  Panel Accessories  >  Relay/Socket  >  IDEC  >  RJ2S-CLD1-D24

RJ2S-CLD1-D24

Manufactured by IDEC

IDEC RJ2S-CLD1-D24 0
IDEC RJ2S-CLD1-D24 1
representative photo
click to zoom
Weight: 0.10 lbs
Estimated Value - 17.00
Save as much as 47%
Last Value Update: 6/14/2022
Product Description
Warranty
  • RJ2SCLD1D24
  • RELAY
  • 24 VDC CONTROL VOLTAGE
  • 8 AMP
  • DOUBLE POLE DOUBLE THROW
  • NON-LATCHING
  • WITH DIODE PROTECTION
  • 12A SWITCHING CURRENT PLUG IN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to RJ2S-CLD1-D24, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for IDEC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$15.00
Available To Order

Radwell Independent Supply Chain New Level 1

$15.00
SKU: 54820309
Call 800.884.5500 for current Lead Time
Save Up To $2.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$12.00
In-Stock

Surplus Never Used Original Packaging

$12.00
SKU: 54820310
Save Up To $5.00!
32 in US!

Surplus Never Used Radwell Packaging

$9.90
SKU: 54820311
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$9.00
SKU: 54820312
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to RJ2S-CLD1-D24, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.