Home >  Panel Accessories  >  Relay/Socket  >  IDEC  >  RH4B-ULAC24V

RH4B-ULAC24V

Manufactured by IDEC

representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 29.00
Save as much as 48%
Last Value Update: 6/14/2022
Product Description
Warranty
  • RH4BULAC24V
  • COMPACT POWER RELAY
  • RH SERIES
  • INDUSTRIAL 10 AMP GP RELAY
  • 4PDT CONTACT
  • BLADE TERMINALS
  • INDICATOR LIGHT
  • 24 VAC COIL VOLTAGE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to RH4B-ULAC24V, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for IDEC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$25.00
In-Stock

Radwell Independent Supply Chain New Level 1

$25.00
SKU: 446944
Save Up To $4.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
5 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$17.00
In-Stock

Surplus Never Used Original Packaging

$19.00
SKU: 446945
Save Up To $10.00!
Order Before 3PM
Order Before 3PM ET
90 in US!

Surplus Never Used Radwell Packaging

$17.00
SKU: 446946
Save Up To $12.00!
Order Before 3PM
Order Before 3PM ET
65 in US!

Previously Used / Radwell Certified

$15.00
SKU: 446947
Call 800.884.5500 for Availability
ACCESSORIES
Add other items related to this product
Available To Order
If you need a specific firmware or series relating to RH4B-ULAC24V, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.