Home >  Safety Systems  >  Proximity Sensing System  >  HTM SENSORS  >  FCM1-1805P-ARU4

FCM1-1805P-ARU4

Manufactured by HTM SENSORS

representative photo
click to zoom
Weight: 0.15 lbs
Estimated Value - 34.00
Save as much as 47%
Last Value Update: 5/29/2020
Product Description
Warranty
  • FCM11805PARU4
  • INDUCTIVE PROXIMITY SENSOR
  • CYLINDRICAL
  • CHROME PLATED BRASS
  • SHIELDED CONSTRUCTION
  • 18MM THREADED BODY
  • 5MM RANGE
  • PNP OUTPUT
  • NORMALLY OPEN OUTPUT
  • 4-PIN
  • M12 QUICK-CONNECT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to FCM1-1805P-ARU4, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$30.00
In-Stock

Radwell Engineering Preferred Product

$30.00
SKU: 6109545
Save Up To $4.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
40 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$23.00
SKU: 6109546
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$20.00
SKU: 6109547
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$18.00
SKU: 6109548
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to FCM1-1805P-ARU4, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.