Home >  HMI / MMI / OIT  >  Operator Interface  >  HORNER AUTOMATION  >  HE-XC1E5

HE-XC1E5

Manufactured by HORNER AUTOMATION

representative photo
click to zoom
Weight: 1.15 lbs
Estimated Value - 2,729.00
Save as much as 63%
Last Value Update: 10/27/2022
Product Description
Warranty
  • HEXC1E5
  • XL4 SERIES OCS WITH DC/DC AND UNIVERSAL ANALOG I/O
  • TWELVE (12) DIGITAL INPUTS COMPATIBLE WITH 12V/24VDC - FOUR (4) INPUTS CAN BE USED FOR TWO 500KHZ HIGH SPEED COUNTERS
  • TWELVE (12) DC OUTPUTS - 0.5A PER POINT - TWO (2) OUTPUTS CAN BE USED AS PWM/PULS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to HE-XC1E5, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$2,047.00
In-Stock

Radwell Engineering Preferred Product

$2,047.00
SKU: 43950772
Save Up To $682.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
1 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$1,536.00
SKU: 43950773
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$1,331.00
SKU: 43950774
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$1,229.00
SKU: 43950775
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$1,021.00
Average Delivery 5-20 Days
$1,021.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to HE-XC1E5, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.