Home >  Sensors & Switches  >  Limit Switch  >  HONEYWELL  >  6PA16

6PA16

Manufactured by HONEYWELL MICROSWITCH

HONEYWELL 6PA16 0
HONEYWELL 6PA16 1
representative photo
click to zoom
Weight: 0.16 lbs
Estimated Value - 315.00
Save as much as 55%
Last Value Update: 4/27/2023
Product Description
Warranty
  • 6PA16
  • REPLACEMENT ACTUATOR
  • N28
  • 1 WAY ROLLER
  • FOR USE WITH:HONEYWELL ENCLOSED BASIC SERIES LIMIT SWITCHES
  • IP / NEMA RATING:-
  • PRODUCT RANGE:6PA SERIES ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 6PA16, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$236.00
SKU: 64860406
Save Up To $79.00!
Additional quantities available with standard lead time.
18 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$180.00
SKU: 64860407
If ordered within
Save Up To $135.00!
Order Before 3PM
Order Before 3PM ET
6 in US

Surplus Never Used Radwell Packaging

$156.00
SKU: 64860408
If ordered within
Save Up To $159.00!
Order Before 3PM
Order Before 3PM ET
2 in US

Previously Used / Radwell Certified

$142.00
SKU: 64860409
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 6PA16, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.