Home >  Sensors & Switches  >  Limit Switch  >  HONEYWELL  >  201LS1

201LS1

Manufactured by HONEYWELL MICROSWITCH

representative photo
click to zoom
Weight: 0.99 lbs
Estimated Value - 531.00
Save as much as 55%
Last Value Update: 11/4/2022
Product Description
Warranty
  • 201LS1
  • LIMIT SWITCH
  • SIDE ROTARY
  • SPDT-1NO/1NC
  • LIMIT SWITCH ACTUATOR:SIDE ROTARY
  • CONTACT CONFIGURATION:SPDT-1NO
  • SPDT-NC
  • CONTACT CURRENT AC MAX:10A
  • CONTACT VOLTAGE AC MAX:480V
  • OPERATING FORCE MAX:0.51N-M
  • PRODUCT RANGE:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 201LS1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$399.00
In-Stock

Radwell Independent Supply Chain New Level 1

$399.00
SKU: 38790962
Save Up To $132.00!
Additional quantities available with standard lead time.
3 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$300.00
In-Stock

Surplus Never Used Original Packaging

$300.00
SKU: 38790963
Save Up To $231.00!
2 in US!

Surplus Never Used Radwell Packaging

$260.00
SKU: 38790964
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$240.00
SKU: 38790965
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 201LS1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.