Home >  Pilot Devices  >  Selector Switch  >  HONEYWELL  >  1SE7

1SE7

Manufactured by HONEYWELL MICROSWITCH

HONEYWELL 1SE7 0
HONEYWELL 1SE7 1
representative photo
click to zoom
Weight: 0.03 lbs
Estimated Value - 302.00
Save as much as 55%
Last Value Update: 3/16/2022
Product Description
Warranty
  • 1SE7
  • MICROSWITCH
  • PIN PLUNGER
  • SPDT
  • 1A
  • MICROSWITCH TYPE:SUBMINIATURE
  • MICROSWITCH ACTUATOR:PIN PLUNGER
  • CONTACT CONFIGURATION:SPDT
  • SWITCH TERMINALS:WIRE LEADED
  • CONTACT CURRENT MAX:1A
  • CONTACT VOLTAGE DC NOM:30VDC ROHS COMPLIANT: NA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 1SE7, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$228.00
In-Stock

Radwell Independent Supply Chain New Level 1

$228.00
SKU: 64823112
Save Up To $74.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
6 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$137.00
In-Stock

Surplus Never Used Original Packaging

$171.00
SKU: 64823113
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$149.00
SKU: 64823114
Save Up To $153.00!
Order Before 3PM
Order Before 3PM ET
18 in US!

Previously Used / Radwell Certified

$137.00
SKU: 64823115
Save Up To $165.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
7 in US!
If you need a specific firmware or series relating to 1SE7, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.