Home >  Components  >  Connector/Terminal/Pin  >  HELMHOLZ  >  700-892-MPI21

700-892-MPI21

Manufactured by HELMHOLZ

HELMHOLZ 700-892-MPI21 0
HELMHOLZ 700-892-MPI21 1
representative photo
click to zoom
Weight: 0.66 lbs
Estimated Value - 912.00
Save as much as 55%
Last Value Update: 12/30/2022
Product Description
Warranty
  • 700892MPI21
  • NETLINK USB COMPACT
  • MINI PROFIBUS USB
  • GATEWAY FOR PROGRAMMING
  • S7 PLCS
  • MPI/PPI/PROFIBUS FROM 9.6 KBPS UP TO 12 MBPS
  • USB 2.0 UP TO 480 MBPS (HIGHSPEED)
  • NO SEPARATE POWER SUPPLY REQUIRED
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 700-892-MPI21, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

ENGINEERING RECOMMENDED

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
In-Stock

Radwell Engineering Preferred Product

$684.00
SKU: 48540988
Save Up To $228.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
3 in US!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$520.00
SKU: 48540989
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$452.00
SKU: 48540990
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$411.00
SKU: 48540991
Call 800.884.5500 for Availability
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to 700-892-MPI21, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.