Home >  Machine Parts  >  Hood/Door/Cover  >  HARTING  >  0920 003 1440

0920 003 1440

Manufactured by HARTING

HARTING 0920 003 1440 0
HARTING 0920 003 1440 1
representative photo
click to zoom
Weight: 0.13 lbs
Estimated Value - 14.00
Save as much as 44%
Last Value Update: 3/16/2022
Product Description
Alternate Part Numbers
Warranty
  • 09200031440
  • TOP ENTRY HOOD
  • CABLE EXIT ANGLE 180
  • ZINC CONNECTOR BODY
  • SIZE 3A
  • METAL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 0920 003 1440, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HARTING

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$13.00
Available To Order

Radwell Independent Supply Chain New Level 1

$13.00
SKU: 454841
Call 800.884.5500 for current Lead Time
Save Up To $1.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$8.58
In-Stock

Surplus Never Used Original Packaging

$9.88
SKU: 454842
Save Up To $4.12!
273 in US!

Surplus Never Used Radwell Packaging

$8.58
SKU: 454843
Save Up To $5.42!
26 in US!
4 in UK!

Previously Used / Radwell Certified

$7.80
SKU: 454844
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 0920 003 1440, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.