Home >  Components  >  Connector/Terminal/Pin  >  HARTING  >  09 20 004 2711

09 20 004 2711

Manufactured by HARTING

HARTING 09 20 004 2711 0
HARTING 09 20 004 2711 1
representative photo
click to zoom
Weight: 0.02 lbs
Estimated Value - 27.00
Save as much as 44%
Last Value Update: 2/1/2023
Product Description
Warranty
  • 09200042711
  • CONNECTOR INSERT
  • HEAVY DUTY
  • HAN A SERIES
  • 4
  • 2
  • RECEPTACLE
  • 3A
  • SOCKET
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 09 20 004 2711, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HARTING

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$23.63
In-Stock

Radwell Independent Supply Chain New Level 1

$23.63
SKU: 454865
Save Up To $3.37!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
2 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$16.00
In-Stock

Surplus Never Used Original Packaging

$18.00
SKU: 454866
Save Up To $9.00!
1 in EU!

Surplus Never Used Radwell Packaging

$16.00
SKU: 454867
Save Up To $11.00!
11 in UK!

Previously Used / Radwell Certified

$15.00
SKU: 454868
Call 800.884.5500 for Availability
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to 09 20 004 2711, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.