THQL1125

Manufactured by GENERAL ELECTRIC

GENERAL ELECTRIC THQL1125 0
GENERAL ELECTRIC THQL1125 1
GENERAL ELECTRIC THQL1125 2
representative photo
click to zoom
Weight: 0.30 lbs
Estimated Value - 72.00
Save as much as 56%
Last Value Update: 9/9/2022
Product Description
Warranty
  • THQL1125
  • BREAKER
  • 25 AMP
  • 1 POLE
  • 120/240 VAC
  • 10 KAIC
  • Q-LINE SERIES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to THQL1125, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for GENERAL ELECTRIC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$52.36
SKU: 12336664
Save Up To $19.64!
Additional quantities available with standard lead time.
103 in US!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$40.00
SKU: 12336665
Save Up To $32.00!
Order Before 3PM
Order Before 3PM ET
52 in US!

Surplus Never Used Radwell Packaging

$35.00
SKU: 12336666
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$32.00
SKU: 12336667
Save Up To $40.00!
Order Before 3PM
Order Before 3PM ET
7 in US!
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to THQL1125, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.