Home >  Drives  >  Control/Interface Board  >  GENERAL ELECTRIC  >  531X111PSHAPG2

531X111PSHAPG2

Manufactured by GENERAL ELECTRIC

GENERAL ELECTRIC 531X111PSHAPG2 0
GENERAL ELECTRIC 531X111PSHAPG2 1
representative photo
click to zoom
Weight: 1.45 lbs
Estimated Value - 3,795.00
Save as much as 49%
Last Value Update: 7/29/2020
Product Description
Warranty
  • 531X111PSHAPG2
  • DISCONTINUED BY MANUFACTURER
  • MCF/ POWER SUPPLY CARD
  • SPEEDTRONIC / MARK V
  • MOTOR FIELD CONTROL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 531X111PSHAPG2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for GENERAL ELECTRIC

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$2,277.00
In-Stock

Surplus Never Used Original Packaging

$2,847.00
SKU: 26606
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$2,468.00
SKU: 26607
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$2,277.00
SKU: 26608
Save Up To $1,518.00!
o
Rush Available
3 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$1,925.00
Average Delivery 5-20 Days
$1,925.00
We will beat any competitor's repair rate!
o
Rush Available
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to 531X111PSHAPG2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.