Home >  Contactors & Starters  >  Solid State Overload/Relay  >  FUJI ELECTRIC  >  TR-0N-3-0.24-0.36

TR-0N-3-0.24-0.36

Manufactured by FUJI ELECTRIC

FUJI ELECTRIC TR-0N-3-0.24-0.36 0
FUJI ELECTRIC TR-0N-3-0.24-0.36 1
representative photo
click to zoom
Weight: 0.32 lbs
Estimated Value - 65.00
Save as much as 79%
Last Value Update: 5/21/2019
Product Description
Alternate Part Numbers
Warranty
  • TR0N3024036
  • DISCONTINUED BY MANUFACTURER
  • THERMAL OVERLOAD RELAY
  • PUSH TO RESET
  • CLASS 10
  • 0.24/0.36 AMP
  • 3 POLE
  • 690 VAC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to TR-0N-3-0.24-0.36, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 4783245
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$20.13
SKU: 4783246
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$16.96
SKU: 4783247
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$13.63
SKU: 4783248
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to TR-0N-3-0.24-0.36, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.