Home >  Pilot Devices  >  Pushbutton  >  FUJI ELECTRIC  >  AR30V2R-02R

AR30V2R-02R

Manufactured by FUJI ELECTRIC

FUJI ELECTRIC AR30V2R-02R 0
FUJI ELECTRIC AR30V2R-02R 1
representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 104.00
Save as much as 59%
Last Value Update: 5/31/2022
Product Description
Warranty
  • AR30V2R02R
  • PUSHBUTTON
  • 30MM DIA.
  • PUSH-LOCK TURN-RESET
  • 40MM DIA.
  • 2NC
  • RED
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to AR30V2R-02R, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$55.00
In-Stock

Radwell Engineering Preferred Product

$55.00
SKU: 6514288
Save Up To $49.00!
Additional quantities available with standard lead time.
17 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$52.23
SKU: 6514289
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$47.47
SKU: 6514290
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$42.71
SKU: 6514291
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to AR30V2R-02R, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.