Home >  Pilot Devices  >  Pushbutton  >  FUJI ELECTRIC  >  AH165-2FLG11E3

AH165-2FLG11E3

Manufactured by FUJI ELECTRIC

representative photo
click to zoom
Weight: 1.25 lbs
Estimated Value - 53.00
Save as much as 47%
Last Value Update: 5/31/2022
Product Description
Warranty
  • AH1652FLG11E3
  • PUSHBUTTON
  • 16MM
  • OPERATING TEMPERATURE: -10 TO 70 C
  • MINIMUM INSULATION RESISTANCE: >=100 MOHM
  • DIELECTRIC STRENGTH: 2000 VAC
  • ELECTRICAL LIFE: 100000 CYCLES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to AH165-2FLG11E3, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$46.00
In-Stock

Radwell Engineering Preferred Product

$46.00
SKU: 6513194
Save Up To $7.00!
Additional quantities available with standard lead time.
2 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$35.00
SKU: 6513195
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$30.00
SKU: 6513196
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$28.00
SKU: 6513197
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to AH165-2FLG11E3, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.