Home >  Contactors & Starters  >  Contactor  >  FUJI ELECTRIC  >  4NC0F0A10

4NC0F0A10

Manufactured by FUJI ELECTRIC

FUJI ELECTRIC 4NC0F0A10 0
FUJI ELECTRIC 4NC0F0A10 1
representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 115.00
Save as much as 64%
Last Value Update: 5/31/2022
Product Description
Warranty
  • 4NC0F0A10
  • CONTACTOR
  • ORANGE LINE
  • AC COIL
  • NON-REVERSING
  • FRAME SIZE 0F
  • OPEN FRAME
  • NO ENCLOSURE
  • 100-110V 60HZ / 100V 50HZ COIL
  • 1NO AUX CONTACT
  • STANDARD
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 4NC0F0A10, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$68.00
In-Stock

Radwell Engineering Preferred Product

$68.00
SKU: 6525727
Save Up To $47.00!
Additional quantities available with standard lead time.
4 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$41.00
In-Stock

Surplus Never Used Original Packaging

$51.00
SKU: 6525728
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$45.00
SKU: 6525729
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$41.00
SKU: 6525730
Save Up To $74.00!
o
Rush Available
5 in US!
9 in UK!
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to 4NC0F0A10, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.