Home >  Panel Accessories  >  Relay/Socket  >  FINDER  >  55.34.9.024.0040

55.34.9.024.0040

Manufactured by FINDER

FINDER 55.34.9.024.0040 0
FINDER 55.34.9.024.0040 1
representative photo
click to zoom
Weight: 0.02 lbs
Estimated Value - 14.00
Save as much as 67%
Last Value Update: 6/6/2022
Product Description
Warranty
  • 553490240040
  • PLUG-IN RELAY
  • AGNI CONTACT
  • INDUCTIVE
  • LOCKABLE TEST BUTTON
  • MECH INDICATOR
  • 4PDT
  • 7 AMP
  • 24 VDC COIL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to 55.34.9.024.0040, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$8.64
In-Stock

Radwell Engineering Preferred Product

$8.64
SKU: 4231422
Save Up To $5.36!
Additional quantities available with standard lead time.
50 in US!
7 in CA!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$4.68
In-Stock

Surplus Never Used Original Packaging

$6.07
SKU: 4231423
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$5.34
SKU: 4231424
Save Up To $8.66!
2 in CA!
1 in UK!

Previously Used / Radwell Certified

$4.68
SKU: 4231425
Save Up To $9.32!
o
Rush Available
8 in US!
7 in CA!
52 in UK!
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to 55.34.9.024.0040, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.