Home >  Sensors & Switches  >  Proximity Switch  >  FESTO  >  SMT-8-PS-S-LED-24-B

SMT-8-PS-S-LED-24-B

Manufactured by FESTO

FESTO SMT-8-PS-S-LED-24-B 0
FESTO SMT-8-PS-S-LED-24-B 1
FESTO SMT-8-PS-S-LED-24-B 2
representative photo
click to zoom
Weight: 0.09 lbs
Estimated Value - 90.00
Save as much as 40%
Last Value Update: 8/21/2020
Product Description
Alternate Part Numbers
Warranty
  • SMT8PSSLED24B
  • DISCONTINUED BY MANUFACTURER
  • PROXIMITY SWITCH
  • LED
  • 0-30 VDC
  • PNP
  • 3 PIN CONNECTOR
  • 0.3 METER CABLE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to SMT-8-PS-S-LED-24-B, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for FESTO

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$54.00
In-Stock

Surplus Never Used Original Packaging

$68.00
SKU: 6504043
Save Up To $22.00!
1 in US!
35 in UK!

Surplus Never Used Radwell Packaging

$59.00
SKU: 6504044
Save Up To $31.00!
4 in UK!

Previously Used / Radwell Certified

$54.00
SKU: 6504045
Save Up To $36.00!
o
Rush Available
79 in US!
8 in UK!
If you need a specific firmware or series relating to SMT-8-PS-S-LED-24-B, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.