Home >  Sensors & Switches  >  Proximity Switch  >  FESTO  >  SMT-10-PS-SL-LED-24

SMT-10-PS-SL-LED-24

Manufactured by FESTO

FESTO SMT-10-PS-SL-LED-24 0
FESTO SMT-10-PS-SL-LED-24 1
representative photo
click to zoom
Weight: 0.04 lbs
Estimated Value - 120.00
Save as much as 40%
Last Value Update: 6/18/2020
Product Description
Alternate Part Numbers
Warranty
  • SMT10PSSLLED24
  • DISCONTINUED BY MANUFACTURER
  • PROXIMITY SWITCH
  • 3PIN
  • 3M
  • C-SLOT
  • SAME AS SMT-10-PS-SL-LED-24-SUB
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to SMT-10-PS-SL-LED-24, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for FESTO

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$72.00
In-Stock

Surplus Never Used Original Packaging

$92.00
SKU: 11497533
Save Up To $28.00!
Order Before 3PM
Order Before 3PM ET
32 in US!

Surplus Never Used Radwell Packaging

$80.00
SKU: 11497534
Save Up To $40.00!
Order Before 3PM
Order Before 3PM ET
20 in US!

Previously Used / Radwell Certified

$72.00
SKU: 11497535
Save Up To $48.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
1 in US!
4 in UK!
If you need a specific firmware or series relating to SMT-10-PS-SL-LED-24, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.