Home >  Electrical Products  >  Conduit/Fitting  >  FESTO  >  QSL-1/2-10

QSL-1/2-10

Manufactured by FESTO

FESTO QSL-1/2-10 0
FESTO QSL-1/2-10 1
FESTO QSL-1/2-10 2
representative photo
click to zoom
Weight: 0.06 lbs
Estimated Value - 13.00
Save as much as 49%
Last Value Update: 5/3/2022
Product Description
Alternate Part Numbers
Warranty
  • QSL1210
  • ELBOW CONNECTOR
  • R1/2 MALE
  • PUSH IN
  • 10 MM
  • -0.95 TO 6 BAR OPERATING PRESSURE FOR ENTIRE TEMPERATURE RANGE
  • -0.95 TO 14 BAR TEMPERATURE-DEPENDENT OPERATING PRESSURE
  • -10 TO +80 DEGREES C
  • BLUE RELEASING RING
  • 190661
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to QSL-1/2-10, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for FESTO

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$11.00
Available To Order

Radwell Independent Supply Chain New Level 1

$11.00
SKU: 45150219
Call 800.884.5500 For Current Lead Time
Save Up To $2.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$7.15
In-Stock

Surplus Never Used Original Packaging

$8.25
SKU: 45150220
Save Up To $4.75!
40 in CA!

Surplus Never Used Radwell Packaging

$7.15
SKU: 45150221
Save Up To $5.85!
5 in UK!

Previously Used / Radwell Certified

$6.60
SKU: 45150222
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to QSL-1/2-10, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.