Home >  Pneumatics  >  Pneumatic Regulator  >  FESTO  >  LRMA-QS-4

LRMA-QS-4

Manufactured by FESTO

representative photo
click to zoom
Weight: 0.08 lbs
Estimated Value - 180.00
Save as much as 40%
Last Value Update: 8/18/2022
Product Description
Alternate Part Numbers
Warranty
  • LRMAQS4
  • DISCONTINUED BY MANUFACTURER
  • PNEUMATIC REGULATOR
  • WITH PRESSURE GAUGE
  • CONSTANT OUTPUT PRESSURE
  • SECONDARY EXHAUST
  • THROUGH HOLE MOUNT
  • 50 L/MIN NOMINAL FLOW RATE
  • 1-8 BAR RANGE
  • (153495)
  • (SUCCESSOR: VRPA-CM-Q4-E)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to LRMA-QS-4, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for FESTO

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$108.00
In-Stock

Surplus Never Used Original Packaging

$135.00
SKU: 6209890
Save Up To $45.00!
1 in CA!

Surplus Never Used Radwell Packaging

$117.00
SKU: 6209891
Save Up To $63.00!
1 in CA!

Previously Used / Radwell Certified

$108.00
SKU: 6209892
Save Up To $72.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
58 in US!
7 in CA!
REPAIR YOURS
Call us for all your repair needs
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to LRMA-QS-4, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.