Home >  Pneumatics  >  Pneumatic Accessory  >  FESTO  >  EV-20/120-5

EV-20/120-5

Manufactured by FESTO

representative photo
click to zoom
Weight: 0.50 lbs
Estimated Value - 163.00
Save as much as 51%
Last Value Update: 5/3/2022
Product Description
Alternate Part Numbers
Warranty
  • EV201205
  • CLAMPING MODULE
  • AIR
  • 20X120MM CLAMPING AREA
  • 5MM STROKE
  • M5
  • RESET
  • COMPACT RODLESS CYLINDER WITH DIAPHRAGM
  • SINGLE-ACTING
  • FLAT DESIGN
  • HERMTICALLY SEALED
  • PRESSURE PLATES AND FOOT MOUNTING AS ACCESSORIES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to EV-20/120-5, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for FESTO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$132.00
SKU: 45049203
Save Up To $31.00!
Additional quantities available with standard lead time.
49 in US!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$101.00
SKU: 45049204
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$88.00
SKU: 45049205
Save Up To $75.00!
6 in US!

Previously Used / Radwell Certified

$80.00
SKU: 45049206
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to EV-20/120-5, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.