Home >  Servo Products  >  Servo Drive/Servo Control  >  FANUC  >  A06B-6130-H002

A06B-6130-H002

Manufactured by FANUC

representative photo
click to zoom
Weight: 2.60 lbs
Estimated Value - 5,896.00
Save as much as 85%
Last Value Update: 2/21/2023
Product Description
Warranty
  • A06B6130H002
  • SERVO DRIVE
  • SERVO AMPLIFIER
  • SERVO AMPLIFIER MODULE BSVM1-20I/ FSSB INTERFACE
  • BETA I SERVO AMPLIFIER BSVM1-20I
  • FIBER OPTIC INTERFACE
  • INPUT: 240 VAC
  • 8 AMP
  • OUTPUT: 240 VAC
  • 6.8 AMP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to A06B-6130-H002, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for FANUC

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$4,422.00
Available To Order

Radwell Independent Supply Chain New Level 1

$4,422.00
SKU: 7580273
Call 800.884.5500 for current Lead Time
Save Up To $1,474.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$2,079.00
In-Stock

Surplus Never Used Original Packaging

$3,361.00
SKU: 7580274
Save Up To $2,535.00!
1 in US!

Surplus Never Used Radwell Packaging

$2,919.00
SKU: 7580275
Save Up To $2,977.00!
1 in US!

Previously Used / Radwell Certified

$2,079.00
SKU: 7580276
Save Up To $3,817.00!
o
Rush Available
28 in US!
2 in CA!
2 in UK!
1 in EU!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$860.00
Average Delivery 5-20 Days
$860.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to A06B-6130-H002, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.